Status: | Unknown |
---|---|
Series: | Scope Rider RTH Series |
RoHS: | Unknown |
Case Type | Carrying Case |
---|---|
Case Colour | - |
For Use With | R&S Scope Rider RTH Series Oscilloscopes |
Product Range | Scope Rider RTH Series |
SVHC | No SVHC (20-Jun-2016) |
Accessory Type | Hard Shell Protective Carrying Case |
Manufacturer Warranty | 1 Year |
Hard shell carrying case for Scope Rider | RS |
HARD SHELL PROTECTIVE CARRYING CASE, OSC | element14 |
Rohde & Schwarz Hard Shell Protective Carrying Case, RTH1002, RTH1004 Scope Rider | Distrelec |
Where can I find additional details, specifications and documents for a RTH-Z4?
Additional datasheets, footprints and schematics for RTH-Z4 are listed on our Part Details page. You can also find images and similar parts to RTH-Z4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTH-Z4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTH-Z4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTH-Z4 fall under?
The RTH-Z4 is listed under Test Equipment > Test Equipment Accessories > Test Equipment Carrying Cases & Holsters.
Can I view similar or alternative parts?
You can view similar parts to RTH-Z4 when available in the Test Equipment Carrying Cases & Holsters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTH-Z4 you can contact the distributor directly for product support, shipping queries etc.
Is the RTH-Z4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTH-Z4 have stock available?
Authorised distributors including TestEquity, RS, element14, Farnell and Distrelec have stock available or on a lead time for RTH-Z4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTH-Z4 often in real-time on the comparison pages.
What if I can't find stock of RTH-Z4?
You can fill out our help required form which you can use to request a quote for RTH-Z4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.