Status: | Unknown |
---|---|
Series: | RTH Series |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.99
|
384
in stock
|
Buy Now | |
TE Store
from US$6.12
|
2,111
in stock
|
Buy Now | |
element14
from US$2.52
|
537
in stock
|
Buy Now | |
Farnell
from US$2.50
|
537
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
-
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
RS Americas
from US$4.68
|
-
|
Buy Now | |
TTI Europe
from US$2.30
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RTH Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
RTH34012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RTH34012 | Internal Number: 9-1415006-1 | TE Connectivity | TE Store |
POWER RELAY, SPST-NO, 16A, 250VAC, TH | element14 |
Relay,power,PCB,SPST-NO,16A,12Vdc coil | RS |
Rth34012 |Schrack Te Connectivity RTH34012 | Newark Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet America |
Relay, RTH34012 | TE Connectivity RTH34012 | RS Americas |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RTH34012?
Additional datasheets, footprints and schematics for RTH34012 are listed on our Part Details page. You can also find images and similar parts to RTH34012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTH34012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTH34012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTH34012 fall under?
The RTH34012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTH34012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTH34012 you can contact the distributor directly for product support, shipping queries etc.
Is the RTH34012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTH34012 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for RTH34012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTH34012 often in real-time on the comparison pages.
What if I can't find stock of RTH34012?
You can fill out our help required form which you can use to request a quote for RTH34012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.