Status: | Unknown |
---|---|
Series: | RTE Series |
RoHS: | Compliant |
Prices starting from US$51.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.57
|
128
in stock
|
Buy Now | |
RS Americas
from US$51.26
|
322
in stock
|
Buy Now | |
Newark Electronics
from US$55.75
|
128
in stock
|
Buy Now | |
element14
from US$56.97
|
128
in stock
|
Buy Now | |
Relay Specialties
from US$63.87
|
45
in stock
|
Buy Now | |
Carlton-Bates
from US$67.30
|
6
in stock
|
Buy Now | |
Sager
from US$52.56
|
-
|
Buy Now |
Product Range | RTE Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 20Ranges |
Time Min | 0.1s |
Time Max | 600h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
RoHS Compliant | Yes |
Timer, Analog, 10 A, 100 to 240, 0.1 Sec. to 600 hr, Analog, Multi-mode, LED | IDEC Corporation RTE-P2AF20 | RS Americas |
Electromechanical Multifunction Timer | Newark Electronics |
Multi-function Analog Timers100-240 VAC | Relay Specialties |
Multi-Function, 6-Modes Timing Relay, DPDT 100-240VAC | Carlton-Bates |
Time Delay & Timing Relays Timer 11-Pin Plug-In DPDT 10A | Sager |
Where can I find additional details, specifications and documents for a RTE-P2AF20?
Additional datasheets, footprints and schematics for RTE-P2AF20 are listed on our Part Details page. You can also find images and similar parts to RTE-P2AF20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE-P2AF20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE-P2AF20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE-P2AF20 fall under?
The RTE-P2AF20 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers.
Can I view similar or alternative parts?
You can view similar parts to RTE-P2AF20 when available in the Analog Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE-P2AF20 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE-P2AF20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RTE-P2AF20 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for RTE-P2AF20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE-P2AF20 often in real-time on the comparison pages.
What if I can't find stock of RTE-P2AF20?
You can fill out our help required form which you can use to request a quote for RTE-P2AF20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.