Status: | Unknown |
---|---|
Series: | RTE Series |
RoHS: | Unknown |
Prices starting from US$51.26
Product Range | RTE Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 20Ranges |
Time Min | 0.1s |
Time Max | 600h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 24V |
Reset Time | 100ms |
RoHS Compliant | No |
Electromechanical Multifunction Timer | Newark Electronics |
Time Delay Relay, Analog, Adjustable, DPDT, 10A, 24VAC/DC, 11-Pin, RTE Series | IDEC Corporation RTE-P2AD24 | RS Americas |
On/Off Delay, Cycle Off/On, Signal On/Off Delay, One Shot Timing Relay, DPDT 24V AC/DC | Carlton-Bates |
Multi-function Analog Timers24 VAC/VDC | Relay Specialties |
Time Delay & Timing Relays Timer 11-pin Plug-In DPDT 10A | Sager |
Where can I find additional details, specifications and documents for a RTE-P2AD24?
Additional datasheets, footprints and schematics for RTE-P2AD24 are listed on our Part Details page. You can also find images and similar parts to RTE-P2AD24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE-P2AD24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE-P2AD24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE-P2AD24 fall under?
The RTE-P2AD24 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers.
Can I view similar or alternative parts?
You can view similar parts to RTE-P2AD24 when available in the Analog Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE-P2AD24 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE-P2AD24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE-P2AD24 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for RTE-P2AD24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE-P2AD24 often in real-time on the comparison pages.
What if I can't find stock of RTE-P2AD24?
You can fill out our help required form which you can use to request a quote for RTE-P2AD24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.