Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.41
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
166,940
in stock
|
Buy Now | |
RS Americas
from US$5.72
|
5,022
in stock
|
Buy Now | |
Farnell
from US$3.28
|
3,820
in stock
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
TTI Europe
from US$2.91
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 24VDC |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Current | 33.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 29mm |
External Height | 15.7mm |
External Width | 12.7mm |
Nom Operating Power | 400mW |
Relay Type | Power - General Purpose |
Em Rly Dpdt 8A 12Vdc 360Ohm Th Rohs Compliant: Yes |Potter&brumfield Te Connectivity RTE24012F. | Newark Electronics |
Relay, E-Mech, DPDT, 8A, Ctrl-V 12DC, Vol-Rtg 277/30AC/DC, PCB Mnt, RT2 Series | TE Connectivity RTE24012F | RS Americas |
RELAY, DPDT, 250VAC, 24VDC, 3A | Farnell |
Relay,E-Mech,GenPurp,DPDT,Cur-Rtg8A,Ctrl | RS |
Electromechanical Relay DPDT 8A 12VDC 360Ohm Through Hole | Avnet America |
POWER RELAY 12V 8A 2CO THT | TTI Europe |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTE24012F?
Additional datasheets, footprints and schematics for RTE24012F are listed on our Part Details page. You can also find images and similar parts to RTE24012F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE24012F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE24012F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE24012F fall under?
The RTE24012F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE24012F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE24012F you can contact the distributor directly for product support, shipping queries etc.
Is the RTE24012F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE24012F have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, RS and Avnet America have stock available or on a lead time for RTE24012F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE24012F often in real-time on the comparison pages.
What if I can't find stock of RTE24012F?
You can fill out our help required form which you can use to request a quote for RTE24012F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.