Status: | Unknown |
---|---|
Series: | RTD-NPT Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Sensing Temperature Max | 230°C |
---|---|
Resistance | 100ohm |
Product Range | RTD-NPT Series |
RoHS Compliant | Yes |
Resistance Temperature Detector, 100 Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a RTD-NPT-72-E-1/4/N?
Additional datasheets, footprints and schematics for RTD-NPT-72-E-1/4/N are listed on our Part Details page. You can also find images and similar parts to RTD-NPT-72-E-1/4/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTD-NPT-72-E-1/4/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTD-NPT-72-E-1/4/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTD-NPT-72-E-1/4/N fall under?
The RTD-NPT-72-E-1/4/N is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to RTD-NPT-72-E-1/4/N when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTD-NPT-72-E-1/4/N you can contact the distributor directly for product support, shipping queries etc.
Is the RTD-NPT-72-E-1/4/N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RTD-NPT-72-E-1/4/N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RTD-NPT-72-E-1/4/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTD-NPT-72-E-1/4/N often in real-time on the comparison pages.
What if I can't find stock of RTD-NPT-72-E-1/4/N?
You can fill out our help required form which you can use to request a quote for RTD-NPT-72-E-1/4/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.