Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.79
|
278
in stock
|
Buy Now | |
TTI Europe
from US$1.94
|
15,000
in stock
|
Buy Now | |
TE Store
from US$5.60
|
10,026
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
1,245
in stock
|
Buy Now | |
Farnell
from US$2.24
|
1,245
in stock
|
Buy Now | |
Rapid Electronics
from US$2.97
|
881
in stock
|
Buy Now | |
Chip One Stop
from US$3.59
|
18
in stock
|
Buy Now | |
RS Americas
from US$3.79
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
POWER RELAY 24V 16A 1NO THT | TTI Europe |
RTD34024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RTD34024 | Internal Number: 3-1419108-8 | TE Connectivity | TE Store |
Power Relay, Spst-No, 16A, 250V, Th | Newark Electronics |
POWER RELAY, SPST-NO, 16A, 250V, TH | Farnell |
General Purpose Relays SPST-NO 16A 24VDC Power | Rapid Electronics |
SPST-NO PCBrelay,washtight,5mm,16A 24Vdc | RS |
Shrack, SPST-NO PCBrelay, washtight,5mm,16A 24Vdc | TE Connectivity RTD34024 | RS Americas |
Electromechanical Relay SPST-NO 16A 24VDC 1.44KOhm Through Hole | Avnet America |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTD34024?
Additional datasheets, footprints and schematics for RTD34024 are listed on our Part Details page. You can also find images and similar parts to RTD34024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTD34024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTD34024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTD34024 fall under?
The RTD34024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTD34024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTD34024 you can contact the distributor directly for product support, shipping queries etc.
Is the RTD34024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTD34024 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for RTD34024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTD34024 often in real-time on the comparison pages.
What if I can't find stock of RTD34024?
You can fill out our help required form which you can use to request a quote for RTD34024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.