Status: | Unknown |
---|---|
Series: | RTC2 Series |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.32
|
No stock
|
Buy Now | |
Schukat Electronic
from US$9.46
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$5.15
|
50
in stock
|
Buy Now | |
Chip Outpost
from US$6.87
|
30
in stock
|
Buy Now | |
Rutronik
from US$11.71
|
-
|
Buy Now | |
Newark Electronics
from US$11.75
|
-
|
Buy Now | |
element14
from US$12.13
|
-
|
Buy Now | |
Richardson RFPD
from US$9.17
|
-
|
Buy Now | |
Sager
from US$9.01
|
-
|
Buy Now | |
Farnell
from US$9.00
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RTC2 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 14.22mm |
Height | 9.6mm |
Depth | 14.99mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Conv 4,5-9V:5V 400mA SMD | Schukat Electronic |
DC DC CONVERTER 5V 2W | Chip Outpost |
DC/DC Mod 4.5-9V to 05V 2W 1kV SMD | Rutronik |
DC/DC Converter Isolated 5V 2W | RS |
Dc-Dc Converter, 5V, 0.4A | Newark Electronics |
DC-DC CONVERTER, 5V, 0.4A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 2W 4.5-9Vin 5Vout 400mA SMD | Sager |
Where can I find additional details, specifications and documents for a RTC2-0505SRW?
Additional datasheets, footprints and schematics for RTC2-0505SRW are listed on our Part Details page. You can also find images and similar parts to RTC2-0505SRW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTC2-0505SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTC2-0505SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTC2-0505SRW fall under?
The RTC2-0505SRW is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RTC2-0505SRW when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTC2-0505SRW you can contact the distributor directly for product support, shipping queries etc.
Is the RTC2-0505SRW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTC2-0505SRW have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Chip Outpost, Rutronik and RS have stock available or on a lead time for RTC2-0505SRW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTC2-0505SRW often in real-time on the comparison pages.
What if I can't find stock of RTC2-0505SRW?
You can fill out our help required form which you can use to request a quote for RTC2-0505SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.