Status: | Unknown |
---|---|
Series: | RTB2000 Series |
RoHS: | Unknown |
Prices starting from US$245.49
Case Type | Carrying Case |
---|---|
Case Colour | - |
For Use With | R&S RTB2000 Series Digital Oscilloscopes |
Product Range | RTB2000 Series |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Carrying Case |
Manufacturer Warranty | 1 Year |
RTB-Z3 Carrying Case | RS |
SOFT CARRYING CASE, DIGITAL OSCILLOSCOPE | element14 |
Soft Carrying Case, Digital Oscilloscope | Newark Electronics |
Rohde & Schwarz Soft Case, RTB2000 Oscilloscope | Distrelec |
Where can I find additional details, specifications and documents for a RTB-Z3?
Additional datasheets, footprints and schematics for RTB-Z3 are listed on our Part Details page. You can also find images and similar parts to RTB-Z3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB-Z3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB-Z3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB-Z3 fall under?
The RTB-Z3 is listed under Test Equipment > Test Equipment Accessories > Test Equipment Carrying Cases & Holsters.
Can I view similar or alternative parts?
You can view similar parts to RTB-Z3 when available in the Test Equipment Carrying Cases & Holsters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB-Z3 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB-Z3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB-Z3 have stock available?
Authorised distributors including RS, element14, Farnell, TestEquity and Newark Electronics have stock available or on a lead time for RTB-Z3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB-Z3 often in real-time on the comparison pages.
What if I can't find stock of RTB-Z3?
You can fill out our help required form which you can use to request a quote for RTB-Z3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.