Status: | Unknown |
---|---|
Series: | RTB2000 Series |
RoHS: | Unknown |
Prices starting from US$3,683.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,683.97
|
No stock
|
Buy Now |
Product Range | RTB2000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 200MHz |
Sampling Rate | 1.25GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 1.75ns |
Scope Display Type | TFT LCD Colour |
Kit Contents | DSO RTB-PK1 Application Package(Serial Triggering & Decoding Memory) Passive Probes Power Cord |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (27-Jun-2018) |
Plug Type | - |
Where can I find additional details, specifications and documents for a RTB2K-204 + PK1 PROMO?
Additional datasheets, footprints and schematics for RTB2K-204 + PK1 PROMO are listed on our Part Details page. You can also find images and similar parts to RTB2K-204 + PK1 PROMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB2K-204 + PK1 PROMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB2K-204 + PK1 PROMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB2K-204 + PK1 PROMO fall under?
The RTB2K-204 + PK1 PROMO is listed under Rohde & Schwarz Parts.
Can I view similar or alternative parts?
You can view similar parts to RTB2K-204 + PK1 PROMO when available in the Rohde & Schwarz Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB2K-204 + PK1 PROMO you can contact the distributor directly for product support, shipping queries etc.
Is the RTB2K-204 + PK1 PROMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB2K-204 + PK1 PROMO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RTB2K-204 + PK1 PROMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB2K-204 + PK1 PROMO often in real-time on the comparison pages.
What if I can't find stock of RTB2K-204 + PK1 PROMO?
You can fill out our help required form which you can use to request a quote for RTB2K-204 + PK1 PROMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.