Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | - |
On State Resistance | 0.12ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 6Pins |
Thermal Protection | No |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Power Dissipation Pd | 400mW |
POWER SWITCH, HIGH SIDE, 5.5V, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a RT9728ALGE?
Additional datasheets, footprints and schematics for RT9728ALGE are listed on our Part Details page. You can also find images and similar parts to RT9728ALGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9728ALGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9728ALGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9728ALGE fall under?
The RT9728ALGE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT9728ALGE when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9728ALGE you can contact the distributor directly for product support, shipping queries etc.
Is the RT9728ALGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9728ALGE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT9728ALGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9728ALGE often in real-time on the comparison pages.
What if I can't find stock of RT9728ALGE?
You can fill out our help required form which you can use to request a quote for RT9728ALGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.