Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1.3A |
On State Resistance | 0.12ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Ic, Power Switch, 5.5V, Sot-23-5 | Newark Electronics |
IC, POWER SWITCH, 5.5V, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a RT9728AHGE?
Additional datasheets, footprints and schematics for RT9728AHGE are listed on our Part Details page. You can also find images and similar parts to RT9728AHGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9728AHGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9728AHGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9728AHGE fall under?
The RT9728AHGE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT9728AHGE when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9728AHGE you can contact the distributor directly for product support, shipping queries etc.
Is the RT9728AHGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9728AHGE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RT9728AHGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9728AHGE often in real-time on the comparison pages.
What if I can't find stock of RT9728AHGE?
You can fill out our help required form which you can use to request a quote for RT9728AHGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.