Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Supported | DDR1 DDR2 DDR3 LPDDR3 DDR4 LPDDR4 QDR |
---|---|
Source / Sink Current | 2A |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 3.5V |
DDR Regulator Case Style | WDFN |
No. of Pins | 10Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage Max | 3.5V |
Input Voltage Min | 1.1V |
LDO Regulator Case Style | WDFN |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 2A |
Output Type | Fixed |
DDR TERMINATION REGULATOR, 2A, WDFN-10 | Farnell |
Ddr Termination Regulator, 2A, Wdfn-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a RT9089AGQW(2)?
Additional datasheets, footprints and schematics for RT9089AGQW(2) are listed on our Part Details page. You can also find images and similar parts to RT9089AGQW(2) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9089AGQW(2) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9089AGQW(2) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9089AGQW(2) fall under?
The RT9089AGQW(2) is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT9089AGQW(2) when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9089AGQW(2) you can contact the distributor directly for product support, shipping queries etc.
Is the RT9089AGQW(2) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9089AGQW(2) have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RT9089AGQW(2).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9089AGQW(2) often in real-time on the comparison pages.
What if I can't find stock of RT9089AGQW(2)?
You can fill out our help required form which you can use to request a quote for RT9089AGQW(2) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.