Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now |
Input Voltage | 21V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 13.2V |
Controller IC Case Style | WDFN |
No. of Pins | 10Pins |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
PWM CONTROLLER, 300KHZ, 21V, WDFN-10 | Farnell |
Where can I find additional details, specifications and documents for a RT8130BGQW?
Additional datasheets, footprints and schematics for RT8130BGQW are listed on our Part Details page. You can also find images and similar parts to RT8130BGQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT8130BGQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT8130BGQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT8130BGQW fall under?
The RT8130BGQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT8130BGQW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT8130BGQW you can contact the distributor directly for product support, shipping queries etc.
Is the RT8130BGQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT8130BGQW have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RT8130BGQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT8130BGQW often in real-time on the comparison pages.
What if I can't find stock of RT8130BGQW?
You can fill out our help required form which you can use to request a quote for RT8130BGQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.