Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | WLCSP |
No. of Pins | 15Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Power Management Ic, Dual O/P, Wlcsp-15 | Newark Electronics |
Where can I find additional details, specifications and documents for a RT4801HWSC?
Additional datasheets, footprints and schematics for RT4801HWSC are listed on our Part Details page. You can also find images and similar parts to RT4801HWSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT4801HWSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT4801HWSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT4801HWSC fall under?
The RT4801HWSC is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT4801HWSC when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT4801HWSC you can contact the distributor directly for product support, shipping queries etc.
Is the RT4801HWSC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT4801HWSC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RT4801HWSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT4801HWSC often in real-time on the comparison pages.
What if I can't find stock of RT4801HWSC?
You can fill out our help required form which you can use to request a quote for RT4801HWSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.