Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
2,182
in stock
|
Buy Now | |
TE Store
from US$6.46
|
1,810
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
1,452
in stock
|
Buy Now | |
Farnell
from US$2.60
|
1,452
in stock
|
Buy Now | |
element14
from US$3.28
|
1,280
in stock
|
Buy Now | |
Avnet America
from US$3.02
|
-
|
Buy Now | |
RS Americas
from US$4.37
|
-
|
Buy Now | |
TTI Europe
from US$2.10
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 9VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 200ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
Relay,power,PCB,DPDT,8A,9Vdc,AgNi cont | RS |
RT424009 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 200 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 200 Ω | Power Relay | Part Number: RT424009 | Internal Number: 6-1393243-2 | TE Connectivity | TE Store |
Power Relay, Dpdt, 8A, 250Vac, Th Rohs Compliant: Yes |Schrack Te Connectivity RT424009.. | Newark Electronics |
POWER RELAY, DPDT, 8A, 250VAC, TH | Farnell |
Power Relay DPDT 250VAC 9VDC PC Pins Through Hole Tube/Box | Avnet America |
Shrack, Relay, power, PCB, DPDT,8A,9Vdc, AgNi cont | TE Connectivity RT424009 | RS Americas |
POWER RELAY 9V 8A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RT424009?
Additional datasheets, footprints and schematics for RT424009 are listed on our Part Details page. You can also find images and similar parts to RT424009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424009 fall under?
The RT424009 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424009 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424009 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424009 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Farnell and element14 have stock available or on a lead time for RT424009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424009 often in real-time on the comparison pages.
What if I can't find stock of RT424009?
You can fill out our help required form which you can use to request a quote for RT424009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.