RT-375-3/32-X-SP Cable Management by TE Connectivity

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Farnell
Farnell
from US$382.83
1
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.66
2,100
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.63
1,237
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$2.15
494
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.63
412
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$251.73
1
in stock
Buy Now
Logo for element14
element14
from US$419.66
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.87
-
Buy Now
Logo for TE Store
TE Store
from US$2.58
-
Buy Now

Specifications

HEAT-SHRINK TUBING, 2 1, CLEAR, 2.4MM
RoHS Compliant YES

Alternative Descriptions

RT-375-3/32-X-SP | TTI Europe
| Heilind Electronics
Heat-Shrink Tubing, 2:1, Clear, 2.4Mm Rohs Compliant: Yes |Raychem Te Connectivity RT-375-3/32-X-SP | Newark Electronics
HEAT-SHRINK TUBING, 2:1, CLEAR, 2.4MM | element14
HEAT-SHRINK TUBING, 2: 1, CLEAR, 2.4MM | Farnell
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Spool | Avnet America
RT-375-3/32-X-SP Primary Product Color: Clear Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .046 in Recovered Inside Diameter (Max): 1.17 mm Clear 2: 1 Single Wall .046" | Rt-375 Heat Shrink Tubing | Part Number: RT-375-3/32-X-SP | Internal Number: NB16054001 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT-375-3/32-X-SP?

Additional datasheets, footprints and schematics for RT-375-3/32-X-SP are listed on our Part Details page. You can also find images and similar parts to RT-375-3/32-X-SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT-375-3/32-X-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT-375-3/32-X-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT-375-3/32-X-SP fall under?

The RT-375-3/32-X-SP is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to RT-375-3/32-X-SP when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT-375-3/32-X-SP you can contact the distributor directly for product support, shipping queries etc.

Is the RT-375-3/32-X-SP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RT-375-3/32-X-SP have stock available?

Authorised distributors including TTI Europe, Heilind Electronics, Electro Enterprises, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for RT-375-3/32-X-SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT-375-3/32-X-SP often in real-time on the comparison pages.

What if I can't find stock of RT-375-3/32-X-SP?

You can fill out our help required form which you can use to request a quote for RT-375-3/32-X-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay