Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$421.87
|
No stock
|
Buy Now | |
Electro Enterprises
from US$2.34
|
1,295
in stock
|
Buy Now | |
Rapid Electronics
from US$2.29
|
600
in stock
|
Buy Now | |
TE Store
from US$2.81
|
284
in stock
|
Buy Now | |
Newark Electronics
from US$277.41
|
-
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
element14
from US$1,122.87
|
-
|
Buy Now | |
TTI Europe
from US$1.52
|
-
|
Buy Now |
HEAT-SHRINK TUBING, 2 | 1, CLEAR, 3.2MM |
---|---|
RoHS Compliant | YES |
Heat Shrink Tubing and Sleeves RT-375-1/8-X-SP | Rapid Electronics |
RT-375-1/8-X-SP Primary Product Color: Clear Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .062 in Recovered Inside Diameter (Max): 1.57 mm Clear 2: 1 Single Wall .062" | Rt-375 Heat Shrink Tubing | Part Number: RT-375-1/8-X-SP | Internal Number: NB15994001 | TE Connectivity | TE Store |
Heat-Shrink Tubing, 2:1, Clear, 3.2Mm Rohs Compliant: Yes |Raychem Te Connectivity RT-375-1/8-X-SP | Newark Electronics |
Heat Shrink Tubing 2:1 Fluoropolymer Clear Spool | Avnet America |
RT-375-1/8-X-SP | TTI Europe |
HEAT-SHRINK TUBING, 2: 1, CLEAR, 3.2MM | Farnell |
Where can I find additional details, specifications and documents for a RT-375-1/8-X-SP?
Additional datasheets, footprints and schematics for RT-375-1/8-X-SP are listed on our Part Details page. You can also find images and similar parts to RT-375-1/8-X-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT-375-1/8-X-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT-375-1/8-X-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT-375-1/8-X-SP fall under?
The RT-375-1/8-X-SP is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to RT-375-1/8-X-SP when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT-375-1/8-X-SP you can contact the distributor directly for product support, shipping queries etc.
Is the RT-375-1/8-X-SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RT-375-1/8-X-SP have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for RT-375-1/8-X-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT-375-1/8-X-SP often in real-time on the comparison pages.
What if I can't find stock of RT-375-1/8-X-SP?
You can fill out our help required form which you can use to request a quote for RT-375-1/8-X-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.