Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.08
|
504
in stock
|
Buy Now | |
TTI Europe
from US$2.40
|
9,120
in stock
|
Buy Now | |
Rapid Electronics
from US$2.54
|
2,248
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
693
in stock
|
Buy Now | |
element14
from US$4.42
|
693
in stock
|
Buy Now | |
Farnell
from US$2.63
|
693
in stock
|
Buy Now | |
RS Americas
from US$4.16
|
5
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 18VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel Gold |
Coil Resistance | 0.1ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
RT1 POWER PCB RELAY | TTI Europe |
General Purpose Relays RT314018 RELAY RT SERIES | Rapid Electronics |
Power Relay, Spdt, 16A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 16A, 250VAC, TH | element14 |
Relay,power,PCB,SPDT,16A,18Vdc coil | RS |
Shrack, Relay, power, PCB, SPDT,16A,18Vdc coil | TE Connectivity RT314018 | RS Americas |
Electromechanical Relay SPDT 16A 18VDC Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RT314018?
Additional datasheets, footprints and schematics for RT314018 are listed on our Part Details page. You can also find images and similar parts to RT314018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314018 fall under?
The RT314018 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314018 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314018 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314018 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RT314018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314018 often in real-time on the comparison pages.
What if I can't find stock of RT314018?
You can fill out our help required form which you can use to request a quote for RT314018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.