Status: | Unknown |
---|---|
Series: | RT Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
1,394
in stock
|
Buy Now | |
TE Store
from US$0.83
|
38,325
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
8,199
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
6,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
523
in stock
|
Buy Now | |
element14
from US$0.36
|
523
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now |
Product Range | RT Series |
---|---|
Relay Clip Type | Hold Down |
For Use With | RP 78 601 RP 78 602 Relay Sockets |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Clip |
External Depth | 60mm |
External Width | 15.5mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
RT28516 Body Material: Stainless Steel Relay Accessory Type: Accessory Metal Retaining Clip Stainless Steel Accessory | Relay Accessories & Socket & Clip | Part Number: RT28516 | Internal Number: 1419108-7 | TE Connectivity | TE Store |
Relay Sockets&Hardware RELAY Mt.ING CLIP RP RT | Rapid Electronics |
METAL RETAINING CLIP | TTI Europe |
CLIP, METAL | Farnell |
Relay Hold Down Clip, Socket | Newark Electronics |
RELAY HOLD DOWN CLIP, SOCKET | element14 |
RT Series Metal Retaining Clip Relay Height 15.7mm | Avnet America |
Shrack, RT28516,RETAINING CLIP, METAL | TE Connectivity RT28516 | RS Americas |
Where can I find additional details, specifications and documents for a RT28516?
Additional datasheets, footprints and schematics for RT28516 are listed on our Part Details page. You can also find images and similar parts to RT28516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT28516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT28516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT28516 fall under?
The RT28516 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT28516 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT28516 you can contact the distributor directly for product support, shipping queries etc.
Is the RT28516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT28516 have stock available?
Authorised distributors including TE Store, Rapid Electronics, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for RT28516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT28516 often in real-time on the comparison pages.
What if I can't find stock of RT28516?
You can fill out our help required form which you can use to request a quote for RT28516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.