Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Type-C and Power Delivery (PD) controller |
---|---|
USB Standard | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | WQFN |
No. of Pins | 24Pins |
Data Rate | 300Kbps |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
USB Type | USB Type-C Controller |
USB PD CONTROLLER, WQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a RT1711PGQW?
Additional datasheets, footprints and schematics for RT1711PGQW are listed on our Part Details page. You can also find images and similar parts to RT1711PGQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT1711PGQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT1711PGQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT1711PGQW fall under?
The RT1711PGQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to RT1711PGQW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT1711PGQW you can contact the distributor directly for product support, shipping queries etc.
Is the RT1711PGQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT1711PGQW have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT1711PGQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT1711PGQW often in real-time on the comparison pages.
What if I can't find stock of RT1711PGQW?
You can fill out our help required form which you can use to request a quote for RT1711PGQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.