Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
796
in stock
|
Buy Now | |
TE Store
from US$6.00
|
4,146
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
3,187
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
2,512
in stock
|
Buy Now | |
Farnell
from US$2.57
|
2,512
in stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
382
in stock
|
Buy Now | |
Relay Specialties
from US$2.72
|
298
in stock
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
RS Americas
from US$4.61
|
-
|
Buy Now | |
element14
from US$4.32
|
-
|
Buy Now | |
TTI Europe
from US$1.49
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 62ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BEAB CSA KEMA-KEUR VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 12A |
Contact Current Max | 12A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 250V |
Current Rating | 12A |
DC Coil Power | 403mW |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 3.5mm |
No. of Pins | 5Pins |
Nom Operating Power | 403mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power |
Release Time | 3ms |
Row Pitch | 7.5mm |
RT114005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 403 mW Coil Resistance: 62 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 403 mW 62 Ω | Power Relay | Part Number: RT114005 | Internal Number: 1393239-7 | TE Connectivity | TE Store |
General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spdt, 5 Vdc, 12 A Rohs Compliant: Yes |Schrack Te Connectivity RT114005 | Newark Electronics |
RELAY, SPDT, 250VAC, 12A | Farnell |
SPDT PCB relay, 3.5mm pin, 12A 5Vdc | RS |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
TYCO/SCHRACK RELAY | Relay Specialties |
Electromechanical Relay SPDT 12A 5VDC 62Ohm Through Hole | Avnet America |
SPDT PCB Mount Relay Through Hole, 5V dc | TE Connectivity RT114005 | RS Americas |
General Purpose Power Relay | element14 |
POWER RELAY 5V 12A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RT114005?
Additional datasheets, footprints and schematics for RT114005 are listed on our Part Details page. You can also find images and similar parts to RT114005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT114005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT114005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT114005 fall under?
The RT114005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT114005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT114005 you can contact the distributor directly for product support, shipping queries etc.
Is the RT114005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT114005 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Farnell and RS have stock available or on a lead time for RT114005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT114005 often in real-time on the comparison pages.
What if I can't find stock of RT114005?
You can fill out our help required form which you can use to request a quote for RT114005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.