Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Prices starting from US$0.0060
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0084
|
4,564
in stock
|
Buy Now | |
TTI Europe
from US$0.0064
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0060
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0081
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.0062
|
-
|
Buy Now | |
Avnet America
from US$0.0062
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 330ohm |
Product Range | RL Series |
Voltage Rating | 150V |
Resistor Element Material | Thin Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
330 OHM.125W 1% 50PPM | TTI Europe |
Res, 330R, 1%, 0.125W, Thin Film, 0805 | Newark Electronics |
RT Series 0805 0.125 W 330 Ohm â–’1% â–’50 ppm/â–‘C SMT Thin Film Chip Resistor | Future Electronics |
RES, 330R, 1%, 0.125W, THIN FILM, 0805 | element14 |
RT0805 330R 1% 0,125W TK50 | Rutronik |
SMD Chip Resistor, 330 Ohm, ± 1%, 125 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet America |
SMD Chip Resistor, 330 Ohm, � 1%, 125 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a RT0805FRE07330RL?
Additional datasheets, footprints and schematics for RT0805FRE07330RL are listed on our Part Details page. You can also find images and similar parts to RT0805FRE07330RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0805FRE07330RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0805FRE07330RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT0805FRE07330RL fall under?
The RT0805FRE07330RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RT0805FRE07330RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0805FRE07330RL you can contact the distributor directly for product support, shipping queries etc.
Is the RT0805FRE07330RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0805FRE07330RL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for RT0805FRE07330RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0805FRE07330RL often in real-time on the comparison pages.
What if I can't find stock of RT0805FRE07330RL?
You can fill out our help required form which you can use to request a quote for RT0805FRE07330RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.