Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Prices starting from US$0.0059
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0059
|
530,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0063
|
2,455,000
in stock
|
Buy Now | |
Rutronik
from US$0.0062
|
125,000
in stock
|
Buy Now | |
Avnet America
from US$0.0062
|
15,000
in stock
|
Buy Now | |
RS
from US$0.0087
|
9,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.0110
|
4,220
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
3,114
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
1,570
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,080,000
in stock
|
Buy Now | |
element14
from US$0.0081
|
-
|
Buy Now | |
Farnell
from US$0.0084
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 10kohm |
Product Range | RL Series |
Voltage Rating | 150V |
Resistor Element Material | Thin Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
10K OHM.125W 1% 50PPM | TTI Europe |
RT Series 0805 0.125 W 10 kOhm â–’1% â–’50 ppm/â–‘C SMT Thin Film Chip Resistor | Future Electronics |
RT0805 10K 1% 0,125W TK50 | Rutronik |
SMD Chip Resistor, 10 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet America |
Resistor Thin film 0805 50ppm 1% 10K | RS |
Res, 10K, 1%, 0.125W, Thin Film, 0805 | Newark Electronics |
YAGEO SMD Resistor 125mW, 10kOhm, 1%, 0805 | Distrelec |
SMD Chip Resistor, 10 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
RES, 10K, 1%, 0.125W, THIN FILM, 0805 | element14 |
Where can I find additional details, specifications and documents for a RT0805FRE0710KL?
Additional datasheets, footprints and schematics for RT0805FRE0710KL are listed on our Part Details page. You can also find images and similar parts to RT0805FRE0710KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0805FRE0710KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0805FRE0710KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT0805FRE0710KL fall under?
The RT0805FRE0710KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RT0805FRE0710KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0805FRE0710KL you can contact the distributor directly for product support, shipping queries etc.
Is the RT0805FRE0710KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0805FRE0710KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Avnet America and RS have stock available or on a lead time for RT0805FRE0710KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0805FRE0710KL often in real-time on the comparison pages.
What if I can't find stock of RT0805FRE0710KL?
You can fill out our help required form which you can use to request a quote for RT0805FRE0710KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.