Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Prices starting from US$0.0027
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0047
|
2,710
in stock
|
Buy Now | |
Future Electronics
from US$0.0027
|
100,000
in stock
|
Buy Now | |
Rutronik
from US$0.0029
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0028
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
2,710
in stock
|
Buy Now | |
element14
from US$0.0059
|
2,710
in stock
|
Buy Now | |
Avnet America
from US$0.0028
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 47ohm |
Product Range | RL Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
RT Series 0603 0.1 W 47 Ohm â–’1% â–’50 ppm/â–‘C SMT Thin Film Chip Resistor | Future Electronics |
RT0603 47R 1% 0,1W TK50 | Rutronik |
47 OHM .1W 1% 50PPM | TTI Europe |
Surface Mount Chip Resistor, Thin Film, Rt Series, 47 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RT0603FRE0747RL | Newark Electronics |
RES, 47R, 1%, 0.1W, 0603, THIN FILM | element14 |
SMD Chip Resistor, 47 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet America |
SMD Chip Resistor, 47 Ohm, � 1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a RT0603FRE0747RL?
Additional datasheets, footprints and schematics for RT0603FRE0747RL are listed on our Part Details page. You can also find images and similar parts to RT0603FRE0747RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0603FRE0747RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0603FRE0747RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT0603FRE0747RL fall under?
The RT0603FRE0747RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RT0603FRE0747RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0603FRE0747RL you can contact the distributor directly for product support, shipping queries etc.
Is the RT0603FRE0747RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0603FRE0747RL have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for RT0603FRE0747RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0603FRE0747RL often in real-time on the comparison pages.
What if I can't find stock of RT0603FRE0747RL?
You can fill out our help required form which you can use to request a quote for RT0603FRE0747RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.