Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Prices starting from US$0.0026
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0026
|
560,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0037
|
16,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
9,745
in stock
|
Buy Now | |
element14
from US$0.0051
|
9,745
in stock
|
Buy Now | |
Farnell
from US$0.0049
|
9,745
in stock
|
Buy Now | |
Rutronik
from US$0.0029
|
5,000
in stock
|
Buy Now | |
RS
from US$0.0112
|
3,600
in stock
|
Buy Now | |
Avnet Abacus
-
|
355,000
in stock
|
Buy Now | |
Avnet America
from US$0.0028
|
-
|
Buy Now | |
TTI Europe
from US$0.0029
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 3.3kohm |
Product Range | RL Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
RT Series 0603 0.1 W 3.3 kOhm â–’1% â–’50 ppm/â–‘C SMT Thin Film Chip Resistor | Future Electronics |
Resistor: thin film | Transfer Multisort Elektronik |
Surface Mount Chip Resistor, Thin Film, Rt Series, 3.3 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RT0603FRE073K3L | Newark Electronics |
RES, 3K3, 1%, 0.1W, 0603, THIN FILM | element14 |
RT0603 3,3K 1% 0,1W TK50 | Rutronik |
Resistor Thin film 0603 50ppm 1% 3K3 | RS |
SMD Chip Resistor, 3.3 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
SMD Chip Resistor, 3.3 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet America |
3.3K OHM .1W 1% 50PPM | TTI Europe |
Where can I find additional details, specifications and documents for a RT0603FRE073K3L?
Additional datasheets, footprints and schematics for RT0603FRE073K3L are listed on our Part Details page. You can also find images and similar parts to RT0603FRE073K3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0603FRE073K3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0603FRE073K3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT0603FRE073K3L fall under?
The RT0603FRE073K3L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RT0603FRE073K3L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0603FRE073K3L you can contact the distributor directly for product support, shipping queries etc.
Is the RT0603FRE073K3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0603FRE073K3L have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RT0603FRE073K3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0603FRE073K3L often in real-time on the comparison pages.
What if I can't find stock of RT0603FRE073K3L?
You can fill out our help required form which you can use to request a quote for RT0603FRE073K3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.