Status: | Unknown |
---|---|
Series: | RT series |
RoHS: | Unknown |
Prices starting from US$0.0028
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0049
|
155,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0032
|
17,570,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
120,000
in stock
|
Buy Now | |
element14
from US$0.0051
|
120,000
in stock
|
Buy Now | |
Farnell
from US$0.0047
|
120,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0043
|
29,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0080
|
3,730
in stock
|
Buy Now | |
Avnet Abacus
-
|
770,000
in stock
|
Buy Now | |
Rutronik
from US$0.0029
|
-
|
Buy Now | |
RS
from US$0.0112
|
-
|
Buy Now | |
Avnet America
from US$0.0028
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 1kohm |
Product Range | RT series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
1K OHM .1W 1% 50PPM | TTI Europe |
RT Series 0603 0.1 W 1 kOhm â–’1% â–’50 ppm/â–‘C SMT Thin Film Chip Resistor | Future Electronics |
Res, 1K, 1%, 0.1W, 0603, Thin Film | Newark Electronics |
RES, 1K, 1%, 0.1W, 0603, THIN FILM | element14 |
Resistor: thin film | Transfer Multisort Elektronik |
SMD Chip Resistor, 1 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
RT0603 1K 1% 0,1W TK50 | Rutronik |
Resistor Thin film 0603 50ppm 1% 1K | RS |
SMD Chip Resistor, 1 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet America |
Where can I find additional details, specifications and documents for a RT0603FRE071KL?
Additional datasheets, footprints and schematics for RT0603FRE071KL are listed on our Part Details page. You can also find images and similar parts to RT0603FRE071KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0603FRE071KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0603FRE071KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT0603FRE071KL fall under?
The RT0603FRE071KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RT0603FRE071KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0603FRE071KL you can contact the distributor directly for product support, shipping queries etc.
Is the RT0603FRE071KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0603FRE071KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RT0603FRE071KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0603FRE071KL often in real-time on the comparison pages.
What if I can't find stock of RT0603FRE071KL?
You can fill out our help required form which you can use to request a quote for RT0603FRE071KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.