Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
3,550
in stock
|
Buy Now | |
TTI Europe
from US$0.0215
|
695,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0215
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.0337
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.0222
|
-
|
Buy Now | |
Avnet America
from US$0.0223
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
180K OHM .1W .1% 25PPM | TTI Europe |
RT Series 0603 0.1 W 180 kOhm â–’0.1 % â–’25 ppm/â–‘C SMT Thin Film Chip Resistor | Future Electronics |
Res, 180K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant: Yes |Yageo RT0603BRD07180KL | Newark Electronics |
RES, 180K, 0.1%, 0.1W, THIN FILM, 0603 | element14 |
Resistor Thin film 0603 25ppm 0.1% 180K | RS |
RT0603 180K 0,1% 0,1W TK25 | Rutronik |
SMD Chip Resistor, 180 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet America |
SMD Chip Resistor, 180 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a RT0603BRD07180KL?
Additional datasheets, footprints and schematics for RT0603BRD07180KL are listed on our Part Details page. You can also find images and similar parts to RT0603BRD07180KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0603BRD07180KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0603BRD07180KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0603BRD07180KL you can contact the distributor directly for product support, shipping queries etc.
Is the RT0603BRD07180KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0603BRD07180KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RT0603BRD07180KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0603BRD07180KL often in real-time on the comparison pages.
What if I can't find stock of RT0603BRD07180KL?
You can fill out our help required form which you can use to request a quote for RT0603BRD07180KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.