Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0131
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0180
|
26,390
in stock
|
Buy Now | |
TTI Europe
from US$0.0152
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0156
|
110,000
in stock
|
Buy Now | |
element14
from US$0.0177
|
26,390
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
10,000
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.0131
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
10K OHM.0625W.5% 50PPM | TTI Europe |
RT Series 0402 0.063 W 10 kOhm â–’0.5% â–’50 ppm/â–‘C SMT Thin Film Chip Resistor | Future Electronics |
Res, 10K, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant: Yes |Yageo RT0402DRE0710KL | Newark Electronics |
SMD Chip Resistor, 10 kOhm, ± 0.5%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet America |
RT0402 10K 0,5% 0,0625W TK50 | Rutronik |
SMD Chip Resistor, 10 kOhm, � 0.5%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a RT0402DRE0710KL?
Additional datasheets, footprints and schematics for RT0402DRE0710KL are listed on our Part Details page. You can also find images and similar parts to RT0402DRE0710KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0402DRE0710KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0402DRE0710KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0402DRE0710KL you can contact the distributor directly for product support, shipping queries etc.
Is the RT0402DRE0710KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0402DRE0710KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for RT0402DRE0710KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0402DRE0710KL often in real-time on the comparison pages.
What if I can't find stock of RT0402DRE0710KL?
You can fill out our help required form which you can use to request a quote for RT0402DRE0710KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.