Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0173
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | SMF Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Current Rating | 5A |
External Diameter | 2mm |
Gender | Plug |
Height | 10.9mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pin Diameter | 1mm |
Withstand Voltage | 500VAC |
Contact, Pin, 26-20Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, PIN, 26-20AWG | element14 |
SMF pin A | RS |
RT series 1.6 mm brass,copper tin plated crimp terminal. | Future Electronics |
Where can I find additional details, specifications and documents for a RT-01T-1.0B(LF)?
Additional datasheets, footprints and schematics for RT-01T-1.0B(LF) are listed on our Part Details page. You can also find images and similar parts to RT-01T-1.0B(LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT-01T-1.0B(LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT-01T-1.0B(LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT-01T-1.0B(LF) fall under?
The RT-01T-1.0B(LF) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to RT-01T-1.0B(LF) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT-01T-1.0B(LF) you can contact the distributor directly for product support, shipping queries etc.
Is the RT-01T-1.0B(LF) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT-01T-1.0B(LF) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for RT-01T-1.0B(LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT-01T-1.0B(LF) often in real-time on the comparison pages.
What if I can't find stock of RT-01T-1.0B(LF)?
You can fill out our help required form which you can use to request a quote for RT-01T-1.0B(LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.