Status: | Unknown |
---|---|
Series: | Scope Rider RTH Series |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 500MHz |
Input Voltage Max | 1kV |
Test Probe Attenuation | 100 |
For Use With | R&S Scope Rider RTH Series Oscilloscopes |
Product Range | Scope Rider RTH Series |
SVHC | No SVHC (20-Jun-2016) |
Manufacturer Warranty | 1 Year |
PASSIVE PROBE, VOLT, 100:1, 500MHZ, 1KV. | element14 |
PASSIVE PROBE, VOLT, 100: 1, 500MHZ, 1KV. | Farnell |
Voltage probe, touch-protected,500MHz | RS |
Rohde & Schwarz Passive Probe, 100:1, 500MHz, 1kV | Distrelec |
Where can I find additional details, specifications and documents for a RT-ZI11?
Additional datasheets, footprints and schematics for RT-ZI11 are listed on our Part Details page. You can also find images and similar parts to RT-ZI11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT-ZI11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT-ZI11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT-ZI11 fall under?
The RT-ZI11 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to RT-ZI11 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT-ZI11 you can contact the distributor directly for product support, shipping queries etc.
Is the RT-ZI11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT-ZI11 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and TestEquity have stock available or on a lead time for RT-ZI11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT-ZI11 often in real-time on the comparison pages.
What if I can't find stock of RT-ZI11?
You can fill out our help required form which you can use to request a quote for RT-ZI11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.