Status: | Unknown |
---|---|
Series: | Scope Rider RTH Series |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 500MHz |
Input Voltage Max | 1kV |
Test Probe Attenuation | 10 |
For Use With | R&S Scope Rider RTH Series Oscilloscopes |
Product Range | Scope Rider RTH Series |
SVHC | No SVHC (20-Jun-2016) |
Manufacturer Warranty | 1 Year |
Voltage probe, touch-protected,500MHz | RS |
PASSIVE PROBE, VOLT, 10:1, 500MHZ, 1KV. | element14 |
Rohde & Schwarz Passive Probe, 10:1, 500MHz, 1kV | Distrelec |
PASSIVE PROBE, VOLT, 10: 1, 500MHZ, 1KV. | Farnell |
Where can I find additional details, specifications and documents for a RT-ZI10?
Additional datasheets, footprints and schematics for RT-ZI10 are listed on our Part Details page. You can also find images and similar parts to RT-ZI10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT-ZI10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT-ZI10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT-ZI10 fall under?
The RT-ZI10 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to RT-ZI10 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT-ZI10 you can contact the distributor directly for product support, shipping queries etc.
Is the RT-ZI10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT-ZI10 have stock available?
Authorised distributors including RS, TestEquity, element14, Distrelec and Farnell have stock available or on a lead time for RT-ZI10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT-ZI10 often in real-time on the comparison pages.
What if I can't find stock of RT-ZI10?
You can fill out our help required form which you can use to request a quote for RT-ZI10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.