Status: | Unknown |
---|---|
Series: | R&S RT-Zxx Series |
RoHS: | Unknown |
Prices starting from US$5,835.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5,835.00
|
No stock
|
Buy Now |
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 1.5GHz |
Input Voltage Max | 5V |
Test Probe Attenuation | 10 |
For Use With | R&S RTx Series Oscilloscopes |
Product Range | R&S RT-Zxx Series |
Voltage Probe, Differential, 1.5Ghz, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a RT-ZD20.02?
Additional datasheets, footprints and schematics for RT-ZD20.02 are listed on our Part Details page. You can also find images and similar parts to RT-ZD20.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT-ZD20.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT-ZD20.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT-ZD20.02 fall under?
The RT-ZD20.02 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to RT-ZD20.02 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT-ZD20.02 you can contact the distributor directly for product support, shipping queries etc.
Is the RT-ZD20.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT-ZD20.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RT-ZD20.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT-ZD20.02 often in real-time on the comparison pages.
What if I can't find stock of RT-ZD20.02?
You can fill out our help required form which you can use to request a quote for RT-ZD20.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.