Status: | Unknown |
---|---|
Series: | RSX20 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | SOD-106 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 440mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Product Range | RSX20 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 60A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky Diode 30V 2A 0.44V SOD-106 | RS |
RSX201L-30 Series 30 V 150 uA Surface Mount Schottky Barrier Diode - SOD-106 | Future Electronics |
DIODE, SCHOTTKY | Farnell |
Diode Schottky 30V 2A 2-Pin PMDS T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RSX201L-30TE25?
Additional datasheets, footprints and schematics for RSX201L-30TE25 are listed on our Part Details page. You can also find images and similar parts to RSX201L-30TE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSX201L-30TE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSX201L-30TE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSX201L-30TE25 fall under?
The RSX201L-30TE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSX201L-30TE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSX201L-30TE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RSX201L-30TE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSX201L-30TE25 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Farnell have stock available or on a lead time for RSX201L-30TE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSX201L-30TE25 often in real-time on the comparison pages.
What if I can't find stock of RSX201L-30TE25?
You can fill out our help required form which you can use to request a quote for RSX201L-30TE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.