RSWT 5-647/5M Sensor Connectors & Components by Lumberg

SENSOR CORD, 5P, M12 PLUG-FREE END, 5M

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.99

Distributor Stock
Logo for Farnell
Farnell
from US$21.99
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$27.10
-
Buy Now
Logo for element14
element14
from US$28.94
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A 90° M12 Plug
Connector Type B Free End
No. of Positions 5 Positions
Cable Length - Metric 5m
Cable Length - Imperial 16.4ft
RoHS Compliant Yes

Alternative Descriptions

Sensor Cord, 5P, M12 Plug-Free End, 5M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSWT 5-647/5M?

Additional datasheets, footprints and schematics for RSWT 5-647/5M are listed on our Part Details page. You can also find images and similar parts to RSWT 5-647/5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSWT 5-647/5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSWT 5-647/5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSWT 5-647/5M fall under?

The RSWT 5-647/5M is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to RSWT 5-647/5M when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSWT 5-647/5M you can contact the distributor directly for product support, shipping queries etc.

Is the RSWT 5-647/5M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RSWT 5-647/5M have stock available?

Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for RSWT 5-647/5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSWT 5-647/5M often in real-time on the comparison pages.

What if I can't find stock of RSWT 5-647/5M?

You can fill out our help required form which you can use to request a quote for RSWT 5-647/5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay