Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 5 Position Receptacle |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | - |
Sensor Cord, 5P M12 Plug-Rcpt, 16.4 | Newark Electronics |
47AC3116 | element14 |
Where can I find additional details, specifications and documents for a RST5-RKT5-647/5M?
Additional datasheets, footprints and schematics for RST5-RKT5-647/5M are listed on our Part Details page. You can also find images and similar parts to RST5-RKT5-647/5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RST5-RKT5-647/5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RST5-RKT5-647/5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RST5-RKT5-647/5M fall under?
The RST5-RKT5-647/5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RST5-RKT5-647/5M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RST5-RKT5-647/5M you can contact the distributor directly for product support, shipping queries etc.
Is the RST5-RKT5-647/5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RST5-RKT5-647/5M have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for RST5-RKT5-647/5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RST5-RKT5-647/5M often in real-time on the comparison pages.
What if I can't find stock of RST5-RKT5-647/5M?
You can fill out our help required form which you can use to request a quote for RST5-RKT5-647/5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.