Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Socket |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.28ft |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Cable Assembly Type | Sensor |
Current Rating | 4A |
Jacket Colour | Black |
Voltage Rating | 63V |
Lead, Pur, M12, Plug - Skt, 5P,1M | Newark Electronics |
LEAD, PUR, M12, PLUG - SKT, 5P,1M | element14 |
Where can I find additional details, specifications and documents for a RST 5-RKT 5-228/1M?
Additional datasheets, footprints and schematics for RST 5-RKT 5-228/1M are listed on our Part Details page. You can also find images and similar parts to RST 5-RKT 5-228/1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RST 5-RKT 5-228/1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RST 5-RKT 5-228/1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RST 5-RKT 5-228/1M fall under?
The RST 5-RKT 5-228/1M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RST 5-RKT 5-228/1M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RST 5-RKT 5-228/1M you can contact the distributor directly for product support, shipping queries etc.
Is the RST 5-RKT 5-228/1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RST 5-RKT 5-228/1M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RST 5-RKT 5-228/1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RST 5-RKT 5-228/1M often in real-time on the comparison pages.
What if I can't find stock of RST 5-RKT 5-228/1M?
You can fill out our help required form which you can use to request a quote for RST 5-RKT 5-228/1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.