RST5L-RKT5L-949/0 6M Sensors & Transducers by Lumberg

SENSOR CORD 5P M12 PLUG-RCPT 23.6"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$53.35

Distributor Stock
Logo for Farnell
Farnell
from US$53.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$67.79
-
Buy Now

Specifications

Connector Type A M12 Sensor Straight 5 Position Plug
Connector Type B M12 Sensor Straight 5 Position Receptacle
Cable Length - Metric 600mm
Cable Length - Imperial 23.6"
Product Range -

Alternative Descriptions

Sensor Cord, 5P M12 Plug-Rcpt, 23.6" | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RST5L-RKT5L-949/0 6M?

Additional datasheets, footprints and schematics for RST5L-RKT5L-949/0 6M are listed on our Part Details page. You can also find images and similar parts to RST5L-RKT5L-949/0 6M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RST5L-RKT5L-949/0 6M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RST5L-RKT5L-949/0 6M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RST5L-RKT5L-949/0 6M fall under?

The RST5L-RKT5L-949/0 6M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RST5L-RKT5L-949/0 6M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RST5L-RKT5L-949/0 6M you can contact the distributor directly for product support, shipping queries etc.

Is the RST5L-RKT5L-949/0 6M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RST5L-RKT5L-949/0 6M have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RST5L-RKT5L-949/0 6M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RST5L-RKT5L-949/0 6M often in real-time on the comparison pages.

What if I can't find stock of RST5L-RKT5L-949/0 6M?

You can fill out our help required form which you can use to request a quote for RST5L-RKT5L-949/0 6M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay