Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$65.28
|
No stock
|
Buy Now |
Connector Type A | M12 Sensor Straight 5 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 5 Position Receptacle |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | - |
Sensor Cord, 5P M12 Plug-Rcpt, 11.8" | Newark Electronics |
Where can I find additional details, specifications and documents for a RST5L-RKT5L-949/0 3M?
Additional datasheets, footprints and schematics for RST5L-RKT5L-949/0 3M are listed on our Part Details page. You can also find images and similar parts to RST5L-RKT5L-949/0 3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RST5L-RKT5L-949/0 3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RST5L-RKT5L-949/0 3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RST5L-RKT5L-949/0 3M fall under?
The RST5L-RKT5L-949/0 3M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RST5L-RKT5L-949/0 3M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RST5L-RKT5L-949/0 3M you can contact the distributor directly for product support, shipping queries etc.
Is the RST5L-RKT5L-949/0 3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RST5L-RKT5L-949/0 3M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RST5L-RKT5L-949/0 3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RST5L-RKT5L-949/0 3M often in real-time on the comparison pages.
What if I can't find stock of RST5L-RKT5L-949/0 3M?
You can fill out our help required form which you can use to request a quote for RST5L-RKT5L-949/0 3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.