RST 4-RKT 4-633/5M Sensors & Transducers by Lumberg

SENSOR CORDSET M12 4 POSITION MALE TO FEMALE 5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.19

Distributor Stock
Logo for Farnell
Farnell
from US$34.22
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$33.09
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.97
7
in stock
Buy Now
Logo for element14
element14
from US$30.19
7
in stock
Buy Now

Specifications

Connector Type A M12 Sensor Straight 4 Position Plug
Connector Type B M12 Sensor Straight 4 Position Receptacle
Cable Length - Metric 5m
Cable Length - Imperial 16.4ft

Alternative Descriptions

Sensor Cordset, M12 4 Position Male To Female, 5M | Newark Electronics
SENSOR CORDSET, M12 4 POSITION MALE TO FEMALE, 5M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RST 4-RKT 4-633/5M?

Additional datasheets, footprints and schematics for RST 4-RKT 4-633/5M are listed on our Part Details page. You can also find images and similar parts to RST 4-RKT 4-633/5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RST 4-RKT 4-633/5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RST 4-RKT 4-633/5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RST 4-RKT 4-633/5M fall under?

The RST 4-RKT 4-633/5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RST 4-RKT 4-633/5M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RST 4-RKT 4-633/5M you can contact the distributor directly for product support, shipping queries etc.

Is the RST 4-RKT 4-633/5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RST 4-RKT 4-633/5M have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RST 4-RKT 4-633/5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RST 4-RKT 4-633/5M often in real-time on the comparison pages.

What if I can't find stock of RST 4-RKT 4-633/5M?

You can fill out our help required form which you can use to request a quote for RST 4-RKT 4-633/5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay