Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$15.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.24
|
No stock
|
Buy Now | |
Distrelec
from US$24.89
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.32
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$26.42
|
-
|
Buy Now | |
RS Americas
from US$27.90
|
-
|
Buy Now | |
element14
from US$29.77
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Lumberg Automation Cordset, M12 Plug - M12 Socket, 3 Conductors, 1m, IP67, Black | Distrelec |
Connection lead | Transfer Multisort Elektronik |
Sensor Cordset, M12 3 Position Male To Right Angle Female, 1M | Newark Electronics |
SENSOR CORDSET, M12 3 POSITION MALE TO RIGHT ANGLE FEMALE, 1M | element14 |
Where can I find additional details, specifications and documents for a RST 3-RKWT/LED A 4-3-224/1 M?
Additional datasheets, footprints and schematics for RST 3-RKWT/LED A 4-3-224/1 M are listed on our Part Details page. You can also find images and similar parts to RST 3-RKWT/LED A 4-3-224/1 M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RST 3-RKWT/LED A 4-3-224/1 M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RST 3-RKWT/LED A 4-3-224/1 M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RST 3-RKWT/LED A 4-3-224/1 M fall under?
The RST 3-RKWT/LED A 4-3-224/1 M is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to RST 3-RKWT/LED A 4-3-224/1 M when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RST 3-RKWT/LED A 4-3-224/1 M you can contact the distributor directly for product support, shipping queries etc.
Is the RST 3-RKWT/LED A 4-3-224/1 M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RST 3-RKWT/LED A 4-3-224/1 M have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RST 3-RKWT/LED A 4-3-224/1 M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RST 3-RKWT/LED A 4-3-224/1 M often in real-time on the comparison pages.
What if I can't find stock of RST 3-RKWT/LED A 4-3-224/1 M?
You can fill out our help required form which you can use to request a quote for RST 3-RKWT/LED A 4-3-224/1 M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.