Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$39.19
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$39.19
|
-
|
Buy Now |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Receptacle |
No. of Positions | 3 Positions |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RST 3-RKT 4-3-659/10M?
Additional datasheets, footprints and schematics for RST 3-RKT 4-3-659/10M are listed on our Part Details page. You can also find images and similar parts to RST 3-RKT 4-3-659/10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RST 3-RKT 4-3-659/10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RST 3-RKT 4-3-659/10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RST 3-RKT 4-3-659/10M fall under?
The RST 3-RKT 4-3-659/10M is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to RST 3-RKT 4-3-659/10M when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RST 3-RKT 4-3-659/10M you can contact the distributor directly for product support, shipping queries etc.
Is the RST 3-RKT 4-3-659/10M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RST 3-RKT 4-3-659/10M have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for RST 3-RKT 4-3-659/10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RST 3-RKT 4-3-659/10M often in real-time on the comparison pages.
What if I can't find stock of RST 3-RKT 4-3-659/10M?
You can fill out our help required form which you can use to request a quote for RST 3-RKT 4-3-659/10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.