Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 3 Position Plug |
---|---|
Connector Type B | M8 Sensor Straight 3 Position Receptacle |
Cable Length - Metric | 0.6m |
Product Range | - |
Sensor Cordset, M12 3 Position Male To M8 3 Position Female, 0.6M | Newark Electronics |
05X9079 | element14 |
Lumberg Automation Cordset, M12 Plug - M8 Socket, 3 Conductors, 0.6m, IP67, Black | Distrelec |
SENSOR CORDSET, M12 3 POSITION MALE TO M8 3 POSITION FEMALE, 0.6M | Farnell |
Where can I find additional details, specifications and documents for a RST 3-RKMV 3-224/0.6M?
Additional datasheets, footprints and schematics for RST 3-RKMV 3-224/0.6M are listed on our Part Details page. You can also find images and similar parts to RST 3-RKMV 3-224/0.6M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RST 3-RKMV 3-224/0.6M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RST 3-RKMV 3-224/0.6M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RST 3-RKMV 3-224/0.6M fall under?
The RST 3-RKMV 3-224/0.6M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RST 3-RKMV 3-224/0.6M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RST 3-RKMV 3-224/0.6M you can contact the distributor directly for product support, shipping queries etc.
Is the RST 3-RKMV 3-224/0.6M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RST 3-RKMV 3-224/0.6M have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for RST 3-RKMV 3-224/0.6M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RST 3-RKMV 3-224/0.6M often in real-time on the comparison pages.
What if I can't find stock of RST 3-RKMV 3-224/0.6M?
You can fill out our help required form which you can use to request a quote for RST 3-RKMV 3-224/0.6M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.