Status: | Unknown |
---|---|
Series: | RSSD Series |
RoHS: | Unknown |
Prices starting from US$84.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$84.64
|
No stock
|
Buy Now |
Resistance | 4.7ohm |
---|---|
Product Range | RSSD Series |
Power Rating | 200W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 75ppm/°C |
Body Diameter | 27mm |
External Length / Height | 168mm |
Full Power Rating Temperature | 25°C |
Operating Temperature Max | 450°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +450°C |
Resistor Case Style | Tubular |
Resistor Mounting | Panel |
Surge Power Rating | 2000W |
Surge Power Rating Time | 5s |
Temperature Coeff. + | 75ppm/°C |
Temperature Coeff. - | 75ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
RESISTOR, WW 200W 10% 4R7 | Farnell |
Where can I find additional details, specifications and documents for a RSSD25168A4R70JB06?
Additional datasheets, footprints and schematics for RSSD25168A4R70JB06 are listed on our Part Details page. You can also find images and similar parts to RSSD25168A4R70JB06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSSD25168A4R70JB06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSSD25168A4R70JB06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSSD25168A4R70JB06 fall under?
The RSSD25168A4R70JB06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RSSD25168A4R70JB06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSSD25168A4R70JB06 you can contact the distributor directly for product support, shipping queries etc.
Is the RSSD25168A4R70JB06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSSD25168A4R70JB06 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RSSD25168A4R70JB06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSSD25168A4R70JB06 often in real-time on the comparison pages.
What if I can't find stock of RSSD25168A4R70JB06?
You can fill out our help required form which you can use to request a quote for RSSD25168A4R70JB06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.