RSSD10X50A5R60KS06 Resistors by Vishay Intertechnology

RESISTOR WW 25W 10% 5R6

Status: Unknown
Series: RSSD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.51

Distributor Stock
Logo for RS
RS
from US$24.90
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$33.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$29.46
-
Buy Now
Logo for Farnell
Farnell
from US$13.51
-
Buy Now

Specifications

Resistance 5.6ohm
Product Range RSSD Series
Power Rating 25W
Resistance Tolerance ± 10%
Resistor Terminals Solder Lug
Voltage Rating -
Resistor Element Material Wirewound
Temperature Coefficient ± 75ppm/°C
Body Diameter 11.5mm
External Length / Height 50mm
Full Power Rating Temperature 25°C
Operating Temperature Max 450°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +450°C
Resistor Case Style Tubular
Resistor Mounting Panel
Surge Power Rating 250W
Surge Power Rating Time 5s
Temperature Coeff. + 75ppm/°C
Temperature Coeff. - 75ppm/°C
Tolerance + 10%
Tolerance - 10%

Alternative Descriptions

Adj Wirewound Resistor 5R6 10% 25W | RS
Rssd 10X50 An 5U6 10% Ba25 E /Ba25 |Vishay RSSD10X50A5R60KS06 | Newark Electronics
Res Wirewound 5.6 Ohm 10% 25W ±75ppm/°C RDL Lug Bolt-On | Avnet America
RESISTOR, WW 25W 10% 5R6 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSSD10X50A5R60KS06?

Additional datasheets, footprints and schematics for RSSD10X50A5R60KS06 are listed on our Part Details page. You can also find images and similar parts to RSSD10X50A5R60KS06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSSD10X50A5R60KS06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSSD10X50A5R60KS06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSSD10X50A5R60KS06 fall under?

The RSSD10X50A5R60KS06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RSSD10X50A5R60KS06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSSD10X50A5R60KS06 you can contact the distributor directly for product support, shipping queries etc.

Is the RSSD10X50A5R60KS06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSSD10X50A5R60KS06 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for RSSD10X50A5R60KS06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSSD10X50A5R60KS06 often in real-time on the comparison pages.

What if I can't find stock of RSSD10X50A5R60KS06?

You can fill out our help required form which you can use to request a quote for RSSD10X50A5R60KS06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay