Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.25
|
322
in stock
|
Buy Now |
Connector Type | Test Poin, Test Point |
---|---|
Connector Tip Style | - |
Current Rating | 3A |
Overall Length | 12.07mm |
Spring Force Initial | - |
Spring Force Working Travel | - |
Centerline Spacing | - |
Product Range | - |
Where can I find additional details, specifications and documents for a R-SS-100-CR?
Additional datasheets, footprints and schematics for R-SS-100-CR are listed on our Part Details page. You can also find images and similar parts to R-SS-100-CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-SS-100-CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-SS-100-CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-SS-100-CR fall under?
The R-SS-100-CR is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to R-SS-100-CR when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-SS-100-CR you can contact the distributor directly for product support, shipping queries etc.
Is the R-SS-100-CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-SS-100-CR have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for R-SS-100-CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-SS-100-CR often in real-time on the comparison pages.
What if I can't find stock of R-SS-100-CR?
You can fill out our help required form which you can use to request a quote for R-SS-100-CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.