Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$385.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$385.46
|
No stock
|
Buy Now |
Connector Type A | Mini 7/8" Sensor Straight 5 Position Plug |
---|---|
Connector Type B | Mini 7/8" Sensor Straight 5 Position Receptacle |
Cable Length - Metric | 40m |
Cable Length - Imperial | 131.2ft |
Sensor Cord, 5P 7/8" Plug-Rcpt, 131.2 | Newark Electronics |
Where can I find additional details, specifications and documents for a RSRK50-877/40M?
Additional datasheets, footprints and schematics for RSRK50-877/40M are listed on our Part Details page. You can also find images and similar parts to RSRK50-877/40M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSRK50-877/40M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSRK50-877/40M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSRK50-877/40M fall under?
The RSRK50-877/40M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RSRK50-877/40M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSRK50-877/40M you can contact the distributor directly for product support, shipping queries etc.
Is the RSRK50-877/40M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSRK50-877/40M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RSRK50-877/40M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSRK50-877/40M often in real-time on the comparison pages.
What if I can't find stock of RSRK50-877/40M?
You can fill out our help required form which you can use to request a quote for RSRK50-877/40M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.