Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mini 7/8" Sensor Straight 5 Position Plug |
---|---|
Connector Type B | Mini 7/8" Sensor Straight 5 Position Receptacle |
Cable Length - Metric | 30m |
Cable Length - Imperial | 98.4ft |
Sensor Cord, 5P 7/8" Plug-Rcpt, 98.4 | Newark Electronics |
SENSOR CORD, 5P 7/8" PLUG-RCPT, 98.4 | element14 |
Where can I find additional details, specifications and documents for a RSRK 50-877/30M?
Additional datasheets, footprints and schematics for RSRK 50-877/30M are listed on our Part Details page. You can also find images and similar parts to RSRK 50-877/30M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSRK 50-877/30M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSRK 50-877/30M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSRK 50-877/30M fall under?
The RSRK 50-877/30M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RSRK 50-877/30M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSRK 50-877/30M you can contact the distributor directly for product support, shipping queries etc.
Is the RSRK 50-877/30M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSRK 50-877/30M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSRK 50-877/30M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSRK 50-877/30M often in real-time on the comparison pages.
What if I can't find stock of RSRK 50-877/30M?
You can fill out our help required form which you can use to request a quote for RSRK 50-877/30M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.