RSRK50-877/0.5M Sensors & Transducers by Lumberg

SENSOR CORD 5P 7/8" PLUG-RCPT 19.7"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.58

Distributor Stock
Logo for Farnell
Farnell
from US$56.18
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$52.49
2
in stock
Buy Now
Logo for element14
element14
from US$45.58
2
in stock
Buy Now

Specifications

Connector Type A Mini 7/8" Sensor Straight 5 Position Plug
Connector Type B Mini 7/8" Sensor Straight 5 Position Receptacle
Cable Length - Metric 500mm
Cable Length - Imperial 19.7"

Alternative Descriptions

Sensor Cord, 5P 7/8" Plug-Rcpt, 19.7" | Newark Electronics
SENSOR CORD, 5P 7/8" PLUG-RCPT, 19.7" | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSRK50-877/0.5M?

Additional datasheets, footprints and schematics for RSRK50-877/0.5M are listed on our Part Details page. You can also find images and similar parts to RSRK50-877/0.5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSRK50-877/0.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSRK50-877/0.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSRK50-877/0.5M fall under?

The RSRK50-877/0.5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RSRK50-877/0.5M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSRK50-877/0.5M you can contact the distributor directly for product support, shipping queries etc.

Is the RSRK50-877/0.5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSRK50-877/0.5M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSRK50-877/0.5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSRK50-877/0.5M often in real-time on the comparison pages.

What if I can't find stock of RSRK50-877/0.5M?

You can fill out our help required form which you can use to request a quote for RSRK50-877/0.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay