RSRK 40-839/0.5M Sensors & Transducers by Lumberg

SENSOR CORD 4P 7/8" PLUG-RCPT 19.7"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$47.99

Distributor Stock
Logo for Farnell
Farnell
from US$51.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$47.99
-
Buy Now

Specifications

Connector Type A Mini 7/8" Sensor Straight 4 Position Plug
Connector Type B Mini 7/8" Sensor Straight 4 Position Receptacle
Cable Length - Metric 500mm
Cable Length - Imperial 19.7"

Alternative Descriptions

Sensor Cord, 4P 7/8" Plug-Rcpt, 19.7" | Newark Electronics
SENSOR CORD, 4P 7/8" PLUG-RCPT, 19.7" | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSRK 40-839/0.5M?

Additional datasheets, footprints and schematics for RSRK 40-839/0.5M are listed on our Part Details page. You can also find images and similar parts to RSRK 40-839/0.5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSRK 40-839/0.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSRK 40-839/0.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSRK 40-839/0.5M fall under?

The RSRK 40-839/0.5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RSRK 40-839/0.5M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSRK 40-839/0.5M you can contact the distributor directly for product support, shipping queries etc.

Is the RSRK 40-839/0.5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSRK 40-839/0.5M have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RSRK 40-839/0.5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSRK 40-839/0.5M often in real-time on the comparison pages.

What if I can't find stock of RSRK 40-839/0.5M?

You can fill out our help required form which you can use to request a quote for RSRK 40-839/0.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay